Belimo Americas Ball Valve B224VS+AFBUP-S-X1

Description
Ball Valve,1" ,2 Way,43 Cv,w/ Spring Return,24 -240V,On/Off,SW
Datasheet
Description
Ball Valve,1" ,2 Way,43 Cv,w/ Spring Return,24 -240V,On/Off,SW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - B224VS+AFBUP-S-X1 - Belimo Americas
Danbury, CT, USA
Ball Valve,1" ,2 Way,43 Cv,w/ Spring Return,24 -240V,On/Off,SW

Ball Valve,1" ,2 Way,43 Cv,w/ Spring Return,24 -240V,On/Off,SW

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B224VS+AFBUP-S-X1
Product Name Ball Valve
Valve Type Ball
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 600.00 psi (422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Pilot, Interface, Mechanical Valves, FP100,FP200 (Logic) -  - Rotork plc
Specs
Valve Type Pilot
Media Hydraulic
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details
VALVES - BP-100-PP-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 1.00 inch (25.40 mm)
View Details
Isolation Ball Valves - Sporlan EBV Series -  - Parker Sporlan Division
Specs
Valve Type Ball
Media Suitable for Class A1 refrigerants: HFC, HCFC, HFO (nontoxic and nonflammable), and CO₂.
Valve Size 0.88 inch (22.22 mm)
View Details
Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details