CCV,0.75",2 Way,24 Cv,w/ Non-Spring,120V,Modu
| Belimo Americas | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | B221+LRX120-SR |
| Product Name | Characterized Control Valves |
| Valve Type | Control Valve |
| Valve Size | 0.75 inch (19.05 mm) |
| Maximum Pressure | 200.00 psi (141 m H2O) |