Belimo Americas Characterized Control Valves B219+TFRX120

Description
CCV,0.75",2 Way,10 Cv,w/ Spring Return,100-240V,On/O ff
Datasheet
Description
CCV,0.75",2 Way,10 Cv,w/ Spring Return,100-240V,On/O ff
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Characterized Control Valves - B219+TFRX120 - Belimo Americas
Danbury, CT, USA
Characterized Control Valves
B219+TFRX120
Characterized Control Valves B219+TFRX120
CCV,0.75",2 Way,10 Cv,w/ Spring Return,100-240V,On/O ff

CCV,0.75",2 Way,10 Cv,w/ Spring Return,100-240V,On/Off

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B219+TFRX120
Product Name Characterized Control Valves
Valve Type Control Valve
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details
16mm FLATPROP EQP - 12-216C-04640+EQPFIL+BE - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
Valve, In-Line, Shut-Off W/ Relief Valve, Eu Safety Couplers - 162-1210-9 - Petersen Products Co.
Specs
Valve Type Relief; Shut Off
Valve Size 0.25 inch (6.35 mm)
View Details