VBall Valve,1.5" ,2 Way,55 Cv,w/ Spring Return,24 -240V,On/Off
| Belimo Americas | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | B2150VB-055+NFBUP-X1 |
| Product Name | Ball Valve |
| Valve Type | Ball |
| Valve Size | 1.50 inch (38.10 mm) |
| Maximum Pressure | 150.00 psi (106 m H2O) |