CCV,0.5",2 Way,1.9 Cv,w/ Non-Spring,100-240V,
| Belimo Americas | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | B211+LRX120-SR |
| Product Name | Characterized Control Valves |
| Valve Type | Control Valve |
| Valve Size | 0.50 inch (12.70 mm) |
| Maximum Pressure | 200.00 psi (141 m H2O) |