Belimo Americas Characterized Control Valves B209+LRX24-MFT95

Description
CCV,0.5",2 Way,0.8 Cv,w/ Non-Spring,24V,0-135 ω
Datasheet
Description
CCV,0.5",2 Way,0.8 Cv,w/ Non-Spring,24V,0-135 ω
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Characterized Control Valves - B209+LRX24-MFT95 - Belimo Americas
Danbury, CT, USA
Characterized Control Valves
B209+LRX24-MFT95
Characterized Control Valves B209+LRX24-MFT95
CCV,0.5",2 Way,0.8 Cv,w/ Non-Spring,24V,0-135 ω

CCV,0.5",2 Way,0.8 Cv,w/ Non-Spring,24V,0-135Ω

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B209+LRX24-MFT95
Product Name Characterized Control Valves
Valve Type Control Valve
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details
16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BEK - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Regulator, Pressure, 3000 Psi With Cga 345 - 162-1110-80310 - Petersen Products Co.
Specs
Valve Size 0.56 inch (14.29 mm)
Connection Description Threaded
View Details