Belimo Americas Characterized Control Valves B209+LRX120-SR

Description
CCV,0.5",2 Way,0.8 Cv,w/ Non-Spring,100-240V, Modulating
Datasheet
Description
CCV,0.5",2 Way,0.8 Cv,w/ Non-Spring,100-240V, Modulating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Characterized Control Valves - B209+LRX120-SR - Belimo Americas
Danbury, CT, USA
Characterized Control Valves
B209+LRX120-SR
Characterized Control Valves B209+LRX120-SR
CCV,0.5",2 Way,0.8 Cv,w/ Non-Spring,100-240V, Modulating

CCV,0.5",2 Way,0.8 Cv,w/ Non-Spring,100-240V,Modulating

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B209+LRX120-SR
Product Name Characterized Control Valves
Valve Type Control Valve
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details
10mm PICOSOL - 11-221PI011H1+1111+AYR - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.10 mm)
View Details
Pressure Monitoring Assy 1/2
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 600.00 psi (422 m H2O)
View Details
Manual Pinch Valves // Series 70 -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Connection Description BoltFlange
View Details