Belimo Americas Characterized Control Valves B207B+TR24-3/300 US

Description
CCV,0.5",2 Way,0.3 Cv,w/ Non-Spring,24V,On/Of f
Datasheet
Description
CCV,0.5",2 Way,0.3 Cv,w/ Non-Spring,24V,On/Of f
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Characterized Control Valves - B207B+TR24-3/300 US - Belimo Americas
Danbury, CT, USA
Characterized Control Valves
B207B+TR24-3/300 US
Characterized Control Valves B207B+TR24-3/300 US
CCV,0.5",2 Way,0.3 Cv,w/ Non-Spring,24V,On/Of f

CCV,0.5",2 Way,0.3 Cv,w/ Non-Spring,24V,On/Off

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B207B+TR24-3/300 US
Product Name Characterized Control Valves
Valve Type Control Valve
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - Four-Way Switching Valves - ValvTechnologies, Inc.
Specs
Connection Description BoltFlange
View Details
22mm MINISOL - 09-311-102-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
View Details
Regulator, Pressure, 5500 Psi With Cga 347 - 162-1110-80320 - Petersen Products Co.
Specs
Valve Size 0.56 inch (14.29 mm)
Connection Description Threaded
View Details
O-Port Gate Valves -  - DeZURIK, Inc.
Specs
Valve Type Gate
Primary Material Stainless Steel
Maximum Pressure 150.00 psi (106 m H2O)
View Details