Belimo Americas Damper Actuator AFBUP-S N4

Description
Damper Actuator,180 in-lb,Spring Return,24 to 240V (UP),On/Off,SW,NEMA 4
Datasheet
Description
Damper Actuator,180 in-lb,Spring Return,24 to 240V (UP),On/Off,SW,NEMA 4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Damper Actuator - AFBUP-S N4 - Belimo Americas
Danbury, CT, USA
Damper Actuator
AFBUP-S N4
Damper Actuator AFBUP-S N4
Damper Actuator,180 in-lb,Spring Return,24 to 240V (UP),On/Off,SW,NEMA 4

Damper Actuator,180 in-lb,Spring Return,24 to 240V (UP),On/Off,SW,NEMA 4

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Electric Rotary Actuators
Product Number AFBUP-S N4
Product Name Damper Actuator
Rotation Angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

Electrical RotaryActuator - RHD4000 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 805mm x 690mm x 562mm
View Details
Internal Battery Back-Up Electric Actuator - SNS28 - Indelac Controls, Inc.
Specs
Rotational Output Shaft
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Electric actuator - ESBF-BS-80-200-32P - Festo Corporation
Specs
Radial Load 247 lbs (112 kg)
Linear Stroke 7.87 inch (200 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Spring Return Damper Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Rotational Output Table
Physical Dimensions 2.74x3.00x2.86
Rotation Angle 90°
View Details