Belimo Americas Damper Actuator AFB24-S

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Damper Actuator - AFB24-S - Belimo Americas
Danbury, CT, USA
Damper Actuator
AFB24-S
Damper Actuator AFB24-S
Damper Actuator,180 in-lb,Spring Return,24V,On/Off,SW

Damper Actuator,180 in-lb,Spring Return,24V,On/Off,SW

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Electric Rotary Actuators
Product Number AFB24-S
Product Name Damper Actuator
Rotation Angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

Electrical RotaryActuator, Explostion Proof - RHDE250 - ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Rotation Angle 90°; min. 35° / max. 300°
View Details
High-cycle Actuator, AH Series -  - Rotork plc
Specs
Features Position Feedback
Actuator Style Rotary Vane (Single)
Pressure Range 40 to 150 psi (28.15 to 106 m H2O)
View Details
Internal Battery Back-Up Electric Actuator - SNS4 - Indelac Controls, Inc.
Specs
Features Position Feedback
Body Material Stainless Steel
Rotation Angle 90°
View Details
Spring Return Damper Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Rotational Output Table
Physical Dimensions 2.74x3.00x2.86
Rotation Angle 90°
View Details