Belden Inc. 78 Ohm High Flex Twinax Belden YR28761

Description
78 OHM HIGH FLEX TWINAX
Description
78 OHM HIGH FLEX TWINAX

Suppliers

Company
Product
Description
Supplier Links
78 Ohm High Flex Twinax Belden - 91T7998 - Newark, An Avnet Company
Chicago, IL, United States
78 Ohm High Flex Twinax Belden
91T7998
78 Ohm High Flex Twinax Belden 91T7998
78 OHM HIGH FLEX TWINAX

78 OHM HIGH FLEX TWINAX

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 91T7998
Product Name 78 Ohm High Flex Twinax Belden
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details