Belden Inc. Unshld Network Cable, 24 X 7Awg, 72V; Cable Shielding Belden YE04709+00305

Description
UNSHLD NETWORK CABLE, 24 X 7AWG, 72V; Cable Shielding:Unscreened ; LAN Category:Cat6; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Grey; No. of RoHS Compliant: Yes
Datasheet
Description
UNSHLD NETWORK CABLE, 24 X 7AWG, 72V; Cable Shielding:Unscreened ; LAN Category:Cat6; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Grey; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Network Cable, 24 X 7Awg, 72V; Cable Shielding Belden - 69AC3217 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Network Cable, 24 X 7Awg, 72V; Cable Shielding Belden
69AC3217
Unshld Network Cable, 24 X 7Awg, 72V; Cable Shielding Belden 69AC3217
UNSHLD NETWORK CABLE, 24 X 7AWG, 72V; Cable Shielding:Unscreened ; LAN Category:Cat6; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Grey; No. of RoHS Compliant: Yes

UNSHLD NETWORK CABLE, 24 X 7AWG, 72V; Cable Shielding:Unscreened; LAN Category:Cat6; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Grey; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69AC3217
Product Name Unshld Network Cable, 24 X 7Awg, 72V; Cable Shielding Belden
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details