Belden Inc. Cable, Bus, Lszh, 2 Pair, Grn, 100M; Cable Shielding Belden YE00906.00100

Description
CABLE, BUS, LSZH, 2 PAIR, GRN, 100M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Green; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
CABLE, BUS, LSZH, 2 PAIR, GRN, 100M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Green; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Bus, Lszh, 2 Pair, Grn, 100M; Cable Shielding Belden - 50AC7433 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Bus, Lszh, 2 Pair, Grn, 100M; Cable Shielding Belden
50AC7433
Cable, Bus, Lszh, 2 Pair, Grn, 100M; Cable Shielding Belden 50AC7433
CABLE, BUS, LSZH, 2 PAIR, GRN, 100M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Green; No. of Max Strands x Strand RoHS Compliant: Yes

CABLE, BUS, LSZH, 2 PAIR, GRN, 100M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Green; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7433
Product Name Cable, Bus, Lszh, 2 Pair, Grn, 100M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to Lead Only, 18 AWG wire - 1015-M - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details
Cable Assembly - 6824A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details