Belden Inc. Cable, Bus, 2 Pair, Green, 100M; Cable Shielding Belden YE00820.00100

Description
CABLE, BUS, 2 PAIR, GREEN, 100M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:20AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Green; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
CABLE, BUS, 2 PAIR, GREEN, 100M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:20AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Green; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Bus, 2 Pair, Green, 100M; Cable Shielding Belden - 50AC7432 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Bus, 2 Pair, Green, 100M; Cable Shielding Belden
50AC7432
Cable, Bus, 2 Pair, Green, 100M; Cable Shielding Belden 50AC7432
CABLE, BUS, 2 PAIR, GREEN, 100M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:20AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Green; No. of Max Strands x Strand RoHS Compliant: Yes

CABLE, BUS, 2 PAIR, GREEN, 100M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:20AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Green; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7432
Product Name Cable, Bus, 2 Pair, Green, 100M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details