Belden Inc. Tpe 600V Cable Y62749 Belden Y62749

Description
TPE 600V CABLE Y62749
Description
TPE 600V CABLE Y62749

Suppliers

Company
Product
Description
Supplier Links
Tpe 600V Cable Y62749 Belden - 12AC6369 - Newark, An Avnet Company
Chicago, IL, United States
Tpe 600V Cable Y62749 Belden
12AC6369
Tpe 600V Cable Y62749 Belden 12AC6369
TPE 600V CABLE Y62749

TPE 600V CABLE Y62749

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 12AC6369
Product Name Tpe 600V Cable Y62749 Belden
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details