Belden Inc. Enclosure Cabinet, 21, Wall Mount, Black; Rack U Height Belden XWM-2109-GD

Description
ENCLOSURE CABINET, 21", WALL MOUNT, BLACK; Rack U Height:9U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:511mm; External Width - Metric:533mm; External Depth - Metric:581mm; External Height - Imperial:20.1" RoHS Compliant: NA
Datasheet
Description
ENCLOSURE CABINET, 21", WALL MOUNT, BLACK; Rack U Height:9U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:511mm; External Width - Metric:533mm; External Depth - Metric:581mm; External Height - Imperial:20.1" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Cabinet, 21, Wall Mount, Black; Rack U Height Belden - 28W2391 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Cabinet, 21, Wall Mount, Black; Rack U Height Belden
28W2391
Enclosure Cabinet, 21, Wall Mount, Black; Rack U Height Belden 28W2391
ENCLOSURE CABINET, 21", WALL MOUNT, BLACK; Rack U Height:9U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:511mm; External Width - Metric:533mm; External Depth - Metric:581mm; External Height - Imperial:20.1" RoHS Compliant: NA

ENCLOSURE CABINET, 21", WALL MOUNT, BLACK; Rack U Height:9U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:511mm; External Width - Metric:533mm; External Depth - Metric:581mm; External Height - Imperial:20.1" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 28W2391
Product Name Enclosure Cabinet, 21, Wall Mount, Black; Rack U Height Belden
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary toolboxes - GT-5KKG30004S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Stainless Steel
View Details
TEE Probe Storage Cabinet - ACTE03 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details