Belden Inc. Rail Kit, 36U,10-32 Belden XMF36RT10

Description
RAIL KIT, 36U,10-32
Description
RAIL KIT, 36U,10-32

Suppliers

Company
Product
Description
Supplier Links
Rail Kit, 36U,10-32 Belden - 74R0790 - Newark, An Avnet Company
Chicago, IL, United States
Rail Kit, 36U,10-32 Belden
74R0790
Rail Kit, 36U,10-32 Belden 74R0790
RAIL KIT, 36U,10-32

RAIL KIT, 36U,10-32

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74R0790
Product Name Rail Kit, 36U,10-32 Belden
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details