Belden Inc. Rail Kit, 14U,10-32 Belden XMF14RT10

Description
RAIL KIT, 14U,10-32
Description
RAIL KIT, 14U,10-32

Suppliers

Company
Product
Description
Supplier Links
Rail Kit, 14U,10-32 Belden - 74R0788 - Newark, An Avnet Company
Chicago, IL, United States
Rail Kit, 14U,10-32 Belden
74R0788
Rail Kit, 14U,10-32 Belden 74R0788
RAIL KIT, 14U,10-32

RAIL KIT, 14U,10-32

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74R0788
Product Name Rail Kit, 14U,10-32 Belden
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details