Belden Inc. Eia Rail 44U Belden XMER44RT10

Description
EIA RAIL 44U
Description
EIA RAIL 44U

Suppliers

Company
Product
Description
Supplier Links
Eia Rail 44U Belden - 74R0773 - Newark, An Avnet Company
Chicago, IL, United States
Eia Rail 44U Belden
74R0773
Eia Rail 44U Belden 74R0773
EIA RAIL 44U

EIA RAIL 44U

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74R0773
Product Name Eia Rail 44U Belden
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details