Belden Inc. Eia Rail 40U Belden XMER40RT10

Description
EIA RAIL 40U
Description
EIA RAIL 40U

Suppliers

Company
Product
Description
Supplier Links
Eia Rail 40U Belden - 74R0772 - Newark, An Avnet Company
Chicago, IL, United States
Eia Rail 40U Belden
74R0772
Eia Rail 40U Belden 74R0772
EIA RAIL 40U

EIA RAIL 40U

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74R0772
Product Name Eia Rail 40U Belden
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details