Belden Inc. Cable, Cross Connect,cat5, 4Pair, 24Awg, Per Ft; Cable Shielding Belden XCB4 000K500

Description
CABLE, CROSS CONNECT,CAT5, 4PAIR, 24AWG, PER FT; Cable Shielding:Unshielded ; LAN Category:Cat5; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; No. of Pairs:4 Pair; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
CABLE, CROSS CONNECT,CAT5, 4PAIR, 24AWG, PER FT; Cable Shielding:Unshielded ; LAN Category:Cat5; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; No. of Pairs:4 Pair; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Cross Connect,cat5, 4Pair, 24Awg, Per Ft; Cable Shielding Belden - 63M9874 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Cross Connect,cat5, 4Pair, 24Awg, Per Ft; Cable Shielding Belden
63M9874
Cable, Cross Connect,cat5, 4Pair, 24Awg, Per Ft; Cable Shielding Belden 63M9874
CABLE, CROSS CONNECT,CAT5, 4PAIR, 24AWG, PER FT; Cable Shielding:Unshielded ; LAN Category:Cat5; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; No. of Pairs:4 Pair; Voltage Rating:- RoHS Compliant: Yes

CABLE, CROSS CONNECT,CAT5, 4PAIR, 24AWG, PER FT; Cable Shielding:Unshielded; LAN Category:Cat5; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; No. of Pairs:4 Pair; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 63M9874
Product Name Cable, Cross Connect,cat5, 4Pair, 24Awg, Per Ft; Cable Shielding Belden
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details