The WRSWT 5-522 is an M12 F&B (Wash-Down) Sensor/Actuator Single-Ended Cordset featuring a male, angled connector with 5 A-coded pins. It has a white body and is rated for an operating voltage of 50 V AC and 60 V DC, with a maximum current of 4 A. The cordset is constructed with a TPE orange cable that contains 5 wires, each with a cross-sectional area of 0.25 mm². This product is designed for robust applications, offering a wide operating temperature range from -40 °C to +105 °C, and is suitable for environments requiring high protection ratings, including IP65, IP67, IP68, and IP69K. The cordset is unshielded and features a coupling screw attachment type. It has a contact resistance of less than or equal to 10 mOhm and an insulation resistance greater than 10^9 Ohm, ensuring reliable performance. The materials used include copper for the contacts and a flame-retardant PP-GF for the molded body. The cable jacket is also flame-retardant and resistant to chemicals and oils, making it suitable for wash-down applications. The product complies with RoHS standards and has UL certification, ensuring it meets safety and environmental regulations.
M12 F&B (Wash-Down) Sensor/Actuator Single-Ended Cordset: Male, angled, 5-pin, A-coded, white body, 50 V AC / 60 V DC, 4 A; TPE orange cable, 5-wires, 0.25 mm²
| Belden Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | WRSWT 5-522 |
| Product Name | M12 F&B (Wash-Down) Sensor/Actuator Single-Ended Cordset: Male, angled, 5-pin, A-coded, white body, 50 V AC / 60 V DC, 4 A; TPE orange cable, 5-wires, 0.25 mm² |
| Cable Shielding | No Shielding; Unshielded |