The WRSMWV 4-521 is an M8 F&B (Wash-Down) Sensor/Actuator Single-Ended Cordset featuring a male, angled connector with 4 pins and A-coding. It is designed to operate at a rated voltage of 30 V AC/DC and a maximum current of 4 A. The cordset is constructed with a white body and an orange TPE cable, which contains four wires with a cross-sectional area of 0.25 mm². This cordset is suitable for harsh environments, offering an IP65, IP67, IP68 (1 m / 24 h), and IP69K protection rating, making it ideal for wash-down applications. It can operate in ambient temperatures ranging from -40 °C to +105 °C, with a maximum operating temperature of +65 °C according to UL standards. The cordset has a contact resistance of ,â§ 10 mOhm and an insulation resistance greater than 10^9 Ohm, ensuring reliable performance. The materials used include copper for the contacts and a flame-retardant TPE jacket for the cable, which is also resistant to chemicals and oils. The product is RoHS compliant and has been tested for good chemical and oil resistance. The cordset is designed for a maximum of 100 mating cycles and is suitable for various installation types, including fixed and flexible installations.
M8 F&B (Wash-Down) Sensor/Actuator Single-Ended Cordset: Male, angled, 4-pin, A-coded, white body, 30 V AC/DC, 4 A; TPE orange cable, 4-wires, 0.25 mm²
| Belden Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | WRSMWV 4-521 |
| Product Name | M8 F&B (Wash-Down) Sensor/Actuator Single-Ended Cordset: Male, angled, 4-pin, A-coded, white body, 30 V AC/DC, 4 A; TPE orange cable, 4-wires, 0.25 mm² |
| Cable Shielding | No Shielding; Unshielded |