Belden Inc. M8 F&B (Wash-Down) Sensor/Actuator Single-Ended Cordset: Female, WRKMV 3-520

Description
M8 F&B (Wash-Down) Sensor/Actuator Single-Ended Cordset: Female, straight, 3-pin, A-coded, white body, 50 V AC / 60 V DC, 4 A; TPE orange cable, 3-wires, 0.25 mm²
Description
M8 F&B (Wash-Down) Sensor/Actuator Single-Ended Cordset: Female, straight, 3-pin, A-coded, white body, 50 V AC / 60 V DC, 4 A; TPE orange cable, 3-wires, 0.25 mm²
Datasheet
Datasheet Summary
Powered by GS/AI

The WRKMV 3-520 is an M8 F&B (Wash-Down) Sensor/Actuator Single-Ended Cordset with a female connector. It features a straight design with 3 pins, A-coded, and a white body. The cordset operates at a rated voltage of 50 V AC / 60 V DC and supports a maximum current of 4 A. The cable is made of TPE material, colored orange, and consists of three wires with a conductor size of 0.25 mm². This product is designed for environments requiring high durability, with an operating temperature range of -40 °C to +105 °C and a protection degree of IP65, IP67, IP68, and IP69K, making it suitable for wash-down applications. The cordset has a contact resistance of ,â§ 10 mOhm and an insulation resistance greater than 10^9 Ohm. It is compliant with RoHS and has good chemical and oil resistance, making it a reliable choice for various industrial applications.

Datasheet Summary
Powered by GS/AI

The WRKMV 3-520 is an M8 F&B (Wash-Down) Sensor/Actuator Single-Ended Cordset with a female connector. It features a straight design with 3 pins, A-coded, and a white body. The cordset operates at a rated voltage of 50 V AC / 60 V DC and supports a maximum current of 4 A. The cable is made of TPE material, colored orange, and consists of three wires with a conductor size of 0.25 mm². This product is designed for environments requiring high durability, with an operating temperature range of -40 °C to +105 °C and a protection degree of IP65, IP67, IP68, and IP69K, making it suitable for wash-down applications. The cordset has a contact resistance of ,â§ 10 mOhm and an insulation resistance greater than 10^9 Ohm. It is compliant with RoHS and has good chemical and oil resistance, making it a reliable choice for various industrial applications.

Suppliers

Company
Product
Description
Supplier Links
M8 F&B (Wash-Down) Sensor/Actuator Single-Ended Cordset: Female, - WRKMV 3-520 - Belden Inc.
St. Louis, MO, United States
M8 F&B (Wash-Down) Sensor/Actuator Single-Ended Cordset: Female,
WRKMV 3-520
M8 F&B (Wash-Down) Sensor/Actuator Single-Ended Cordset: Female, WRKMV 3-520
M8 F&B (Wash-Down) Sensor/Actuator Single-Ended Cordset: Female, straight, 3-pin, A-coded, white body, 50 V AC / 60 V DC, 4 A; TPE orange cable, 3-wires, 0.25 mm²

M8 F&B (Wash-Down) Sensor/Actuator Single-Ended Cordset: Female, straight, 3-pin, A-coded, white body, 50 V AC / 60 V DC, 4 A; TPE orange cable, 3-wires, 0.25 mm²

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number WRKMV 3-520
Product Name M8 F&B (Wash-Down) Sensor/Actuator Single-Ended Cordset: Female,
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-1,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6092A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,armored jacket (RG196A/U),silver,rugged
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details
13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 1200mm, Latches - G125-MC12605L4-1200F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details