The WireNet CAT5e Patch cord STP from Belden Inc. is a shielded patch cord designed for indoor use, suitable for telecommunications rooms, main distribution rooms, and data centers. It features a 26 AWG stranded construction and adheres to the T568A/B wiring scheme. The cord is individually packaged in a sealed plastic bag for protection. This patch cord has a dielectric strength of 1,000 V RMS at 60 Hz for one minute and operates within a temperature range of -20°C to +60°C. It complies with ISO/IEC 11801-1:2017 and TIA 568-C.3 standards, ensuring reliable performance for data transmission. The product is also compliant with EU RoHS directives, indicating it meets environmental safety standards. Various lengths and colors are available, including black, blue, grey, red, white, and yellow, ranging from 1 meter to 7 meters.
WireNet CAT5e Shielded LSZH Patch cord, 26AWG, Stranded
| Belden Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | WireNet CAT5e Patch cord STP |
| Product Name | WireNet CAT5e Patch cord STP LSZH |
| Application | Networking; Telecommunications |