Hirschmann™, A BELDEN BRAND Plug, 4Mm, Assorted Colours , Sep, Pk5; Gender Hirschmann Test And Measurement VQ 20

Description
PLUG, 4MM, ASSORTED COLOURS , SEP, PK5; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Assorted; Contact Material:Brass; Contact RoHS Compliant: Yes
Datasheet
Description
PLUG, 4MM, ASSORTED COLOURS , SEP, PK5; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Assorted; Contact Material:Brass; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 4Mm, Assorted Colours , Sep, Pk5; Gender Hirschmann Test And Measurement - 26M4851 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4Mm, Assorted Colours , Sep, Pk5; Gender Hirschmann Test And Measurement
26M4851
Plug, 4Mm, Assorted Colours , Sep, Pk5; Gender Hirschmann Test And Measurement 26M4851
PLUG, 4MM, ASSORTED COLOURS , SEP, PK5; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Assorted; Contact Material:Brass; Contact RoHS Compliant: Yes

PLUG, 4MM, ASSORTED COLOURS , SEP, PK5; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Assorted; Contact Material:Brass; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M4851
Product Name Plug, 4Mm, Assorted Colours , Sep, Pk5; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28410-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Plug socket - SD-SUB-D-BU25 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; D-Sub Connector
Gender Male / Plug
View Details
2 suppliers
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details