Belden Inc. VAD - Molded Female Cordset, Form A, Contacts: 3+PE (PE at 12 o'clock), with GN-YE LEDs for pressure switch, 24 V | 4 A, IP67; PUR Black, 5x0.50mm² (20AWG); cURus 2238 VAD 1C-4-2-228

Description
175301-803-A (DIN 436250-A): Single-Ended Female Cordset, Contacts: 3+PE (PE across cable outlet), with Green-Yellow LEDs for pressure switch, 24 V | 4 A, IP67; Cable: PUR Black, IEC, 5x0.50mm² (20AWG); cURus 2238
Datasheet
Description
175301-803-A (DIN 436250-A): Single-Ended Female Cordset, Contacts: 3+PE (PE across cable outlet), with Green-Yellow LEDs for pressure switch, 24 V | 4 A, IP67; Cable: PUR Black, IEC, 5x0.50mm² (20AWG); cURus 2238
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VAD - Molded Female Cordset, Form A, Contacts: 3+PE (PE at 12 o'clock), with GN-YE LEDs for pressure switch, 24 V | 4 A, IP67; PUR Black, 5x0.50mm² (20AWG); cURus 2238 - VAD 1C-4-2-228 - Belden Inc.
St. Louis, MO, United States
VAD - Molded Female Cordset, Form A, Contacts: 3+PE (PE at 12 o'clock), with GN-YE LEDs for pressure switch, 24 V | 4 A, IP67; PUR Black, 5x0.50mm² (20AWG); cURus 2238
VAD 1C-4-2-228
VAD - Molded Female Cordset, Form A, Contacts: 3+PE (PE at 12 o'clock), with GN-YE LEDs for pressure switch, 24 V | 4 A, IP67; PUR Black, 5x0.50mm² (20AWG); cURus 2238 VAD 1C-4-2-228
175301-803-A (DIN 436250-A): Single-Ended Female Cordset, Contacts: 3+PE (PE across cable outlet), with Green-Yellow LEDs for pressure switch, 24 V | 4 A, IP67; Cable: PUR Black, IEC, 5x0.50mm² (20AWG); cURus 2238

175301-803-A (DIN 436250-A): Single-Ended Female Cordset, Contacts: 3+PE (PE across cable outlet), with Green-Yellow LEDs for pressure switch, 24 V | 4 A, IP67; Cable: PUR Black, IEC, 5x0.50mm² (20AWG); cURus 2238

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number VAD 1C-4-2-228
Product Name VAD - Molded Female Cordset, Form A, Contacts: 3+PE (PE at 12 o'clock), with GN-YE LEDs for pressure switch, 24 V | 4 A, IP67; PUR Black, 5x0.50mm² (20AWG); cURus 2238
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-3M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 9.84 ft (30 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-TNCA-MM-36 - Maury Microwave
Specs
Application RF
Connector Type TNCA
View Details
Plug socket with cable - KMPV-SUB-D-15-10 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D 15-pin Socket
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
3 suppliers