Belden Inc. UTG 20 CABLE, 4PR U/UTP, CMP, 23 AWG UTG2CUP

Description
UTG 20 PREMISE HORIZONTAL CABLE (625 MHz), 4PR U/UTP, CMP, 23 AWG SOLID CONDUCTORS
Datasheet
Description
UTG 20 PREMISE HORIZONTAL CABLE (625 MHz), 4PR U/UTP, CMP, 23 AWG SOLID CONDUCTORS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UTG 20 CABLE, 4PR U/UTP, CMP, 23 AWG - UTG2CUP - Belden Inc.
St. Louis, MO, United States
UTG 20 CABLE, 4PR U/UTP, CMP, 23 AWG
UTG2CUP
UTG 20 CABLE, 4PR U/UTP, CMP, 23 AWG UTG2CUP
UTG 20 PREMISE HORIZONTAL CABLE (625 MHz), 4PR U/UTP, CMP, 23 AWG SOLID CONDUCTORS

UTG 20 PREMISE HORIZONTAL CABLE (625 MHz), 4PR U/UTP, CMP, 23 AWG SOLID CONDUCTORS

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number UTG2CUP
Product Name UTG 20 CABLE, 4PR U/UTP, CMP, 23 AWG
Cable Type Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD11205F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details