Belden Inc. UTG 10 CABLE, 4PR U/UTP, CMP, 23 AWG UTG1CUP

Description
UTG 10 PREMISE HORIZONTAL CABLE (425 MHz), 4PR U/UTP, CMP, 23 AWG SOLID CONDUCTORS
Datasheet
Description
UTG 10 PREMISE HORIZONTAL CABLE (425 MHz), 4PR U/UTP, CMP, 23 AWG SOLID CONDUCTORS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UTG 10 CABLE, 4PR U/UTP, CMP, 23 AWG - UTG1CUP - Belden Inc.
St. Louis, MO, United States
UTG 10 CABLE, 4PR U/UTP, CMP, 23 AWG
UTG1CUP
UTG 10 CABLE, 4PR U/UTP, CMP, 23 AWG UTG1CUP
UTG 10 PREMISE HORIZONTAL CABLE (425 MHz), 4PR U/UTP, CMP, 23 AWG SOLID CONDUCTORS

UTG 10 PREMISE HORIZONTAL CABLE (425 MHz), 4PR U/UTP, CMP, 23 AWG SOLID CONDUCTORS

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number UTG1CUP
Product Name UTG 10 CABLE, 4PR U/UTP, CMP, 23 AWG
Cable Type Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Female Receptacle DIL 22 AWG Straight Cable Assembly, 310mm, single-end, for Latches - M80-FC10668L0-0310L - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details