Belden Inc. Cable, Coax, Urm43, Black, 100M; Coaxial Cable Type Belden URM43.00100

Description
CABLE, COAX, URM43, BLACK, 100M; Coaxial Cable Type:URM43; Wire Gauge:-; Conductor Area CSA:0.636mm2; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes
Datasheet
Description
CABLE, COAX, URM43, BLACK, 100M; Coaxial Cable Type:URM43; Wire Gauge:-; Conductor Area CSA:0.636mm2; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Coax, Urm43, Black, 100M; Coaxial Cable Type Belden - 50AC7431 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coax, Urm43, Black, 100M; Coaxial Cable Type Belden
50AC7431
Cable, Coax, Urm43, Black, 100M; Coaxial Cable Type Belden 50AC7431
CABLE, COAX, URM43, BLACK, 100M; Coaxial Cable Type:URM43; Wire Gauge:-; Conductor Area CSA:0.636mm2; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes

CABLE, COAX, URM43, BLACK, 100M; Coaxial Cable Type:URM43; Wire Gauge:-; Conductor Area CSA:0.636mm2; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7431
Product Name Cable, Coax, Urm43, Black, 100M; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2479975-2 - TE Connectivity
Specs
Application RF
Product Type BNC Jack
Cable Length 1.5 ft (4.57 dm)
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NB760 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details