Belden Inc. Cable, Coax, Urm202, Black, 200M; Coaxial Cable Type Belden URM202.10200

Description
CABLE, COAX, URM202, BLACK, 200M; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:0.442mm2; Impedance:75ohm; Reel Length (Imperial):656ft; Reel Length (Metric):200m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes
Datasheet
Description
CABLE, COAX, URM202, BLACK, 200M; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:0.442mm2; Impedance:75ohm; Reel Length (Imperial):656ft; Reel Length (Metric):200m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Coax, Urm202, Black, 200M; Coaxial Cable Type Belden - 50AC7430 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coax, Urm202, Black, 200M; Coaxial Cable Type Belden
50AC7430
Cable, Coax, Urm202, Black, 200M; Coaxial Cable Type Belden 50AC7430
CABLE, COAX, URM202, BLACK, 200M; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:0.442mm2; Impedance:75ohm; Reel Length (Imperial):656ft; Reel Length (Metric):200m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes

CABLE, COAX, URM202, BLACK, 200M; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:0.442mm2; Impedance:75ohm; Reel Length (Imperial):656ft; Reel Length (Metric):200m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7430
Product Name Cable, Coax, Urm202, Black, 200M; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1368138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 328 ft (1000 dm)
View Details