Belden Inc. Type EX Thermocouple UE1601BW

Description
Type EX Thermocouple, 1 Pair 16AWG (Solid) Chromel+Constantan, XLPE Insulation Pur, Red Color Code, Overall Beldfoil® Shield, Purple LSZH Outer Jacket, 600V TC 90C Dry/Wet SUN RES
Datasheet
Description
Type EX Thermocouple, 1 Pair 16AWG (Solid) Chromel+Constantan, XLPE Insulation Pur, Red Color Code, Overall Beldfoil® Shield, Purple LSZH Outer Jacket, 600V TC 90C Dry/Wet SUN RES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type EX Thermocouple - UE1601BW - Belden Inc.
St. Louis, MO, United States
Type EX Thermocouple
UE1601BW
Type EX Thermocouple UE1601BW
Type EX Thermocouple, 1 Pair 16AWG (Solid) Chromel+Constantan, XLPE Insulation Pur, Red Color Code, Overall Beldfoil® Shield, Purple LSZH Outer Jacket, 600V TC 90C Dry/Wet SUN RES

Type EX Thermocouple, 1 Pair 16AWG (Solid) Chromel+Constantan, XLPE Insulation Pur, Red Color Code, Overall Beldfoil® Shield, Purple LSZH Outer Jacket, 600V TC 90C Dry/Wet SUN RES

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Thermocouple Wire
Product Number UE1601BW
Product Name Type EX Thermocouple
Thermocouple Type E
Gauge 16 Gauge
Pairs / Elements 2
Unlock Full Specs
to access all available technical data

Similar Products

Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
Thermoelectric Alloy - ISOTAN® - Isabellenhutte USA
Specs
Thermocouple Type T
Temperature Rating -328 to 662 F (-200 to 350 C)
View Details