Belden Inc. Torque Wrench 50 In/lb Belden TRS716-50

Description
TORQUE WRENCH 50 in/lb
Description
TORQUE WRENCH 50 in/lb

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench 50 In/lb Belden - 52T2547 - Newark, An Avnet Company
Chicago, IL, United States
Torque Wrench 50 In/lb Belden
52T2547
Torque Wrench 50 In/lb Belden 52T2547
TORQUE WRENCH 50 in/lb

TORQUE WRENCH 50 in/lb

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T2547
Product Name Torque Wrench 50 In/lb Belden
Unlock Full Specs
to access all available technical data

Similar Products

Black J1939 SR overmolded to OBDII J1962 female - QLC16062 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details