Belden Inc. Torque Wrench 40 In/lb Belden TRS716-40

Description
TORQUE WRENCH 40 in/lb
Description
TORQUE WRENCH 40 in/lb

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench 40 In/lb Belden - 52T2546 - Newark, An Avnet Company
Chicago, IL, United States
Torque Wrench 40 In/lb Belden
52T2546
Torque Wrench 40 In/lb Belden 52T2546
TORQUE WRENCH 40 in/lb

TORQUE WRENCH 40 in/lb

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T2546
Product Name Torque Wrench 40 In/lb Belden
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details