Belden Inc. Torque Wrench 25 In/lb Belden TRS716-25

Description
TORQUE WRENCH 25 in/lb
Description
TORQUE WRENCH 25 in/lb

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench 25 In/lb Belden - 52T2544 - Newark, An Avnet Company
Chicago, IL, United States
Torque Wrench 25 In/lb Belden
52T2544
Torque Wrench 25 In/lb Belden 52T2544
TORQUE WRENCH 25 in/lb

TORQUE WRENCH 25 in/lb

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T2544
Product Name Torque Wrench 25 In/lb Belden
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII with black PVC cable to DB9 female - QLC16104 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details