Belden Inc. Torque Wrench 20 In/lb Belden TRS716-20

Description
TORQUE WRENCH 20 in/lb
Description
TORQUE WRENCH 20 in/lb

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench 20 In/lb Belden - 52T2543 - Newark, An Avnet Company
Chicago, IL, United States
Torque Wrench 20 In/lb Belden
52T2543
Torque Wrench 20 In/lb Belden 52T2543
TORQUE WRENCH 20 in/lb

TORQUE WRENCH 20 in/lb

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T2543
Product Name Torque Wrench 20 In/lb Belden
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details