Belden Inc. Torque Wrench 15 In/lb Belden TRS716-15

Description
TORQUE WRENCH 15 in/lb
Description
TORQUE WRENCH 15 in/lb

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench 15 In/lb Belden - 52T2542 - Newark, An Avnet Company
Chicago, IL, United States
Torque Wrench 15 In/lb Belden
52T2542
Torque Wrench 15 In/lb Belden 52T2542
TORQUE WRENCH 15 in/lb

TORQUE WRENCH 15 in/lb

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T2542
Product Name Torque Wrench 15 In/lb Belden
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details