Belden Inc. Alum.foil Bg. 6id X 24l Belden TBTPB1

Description
ALUM.FOIL BG. 6"ID X 24"L
Description
ALUM.FOIL BG. 6"ID X 24"L

Suppliers

Company
Product
Description
Supplier Links
Alum.foil Bg. 6id X 24l Belden - 89T3306 - Newark, An Avnet Company
Chicago, IL, United States
Alum.foil Bg. 6id X 24l Belden
89T3306
Alum.foil Bg. 6id X 24l Belden 89T3306
ALUM.FOIL BG. 6"ID X 24"L

ALUM.FOIL BG. 6"ID X 24"L

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89T3306
Product Name Alum.foil Bg. 6id X 24l Belden
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details