Hirschmann™, A BELDEN BRAND Rectangular Receptacle Power Connector (ST Series): Male, front mount with flange, 5-pin+PE, grey housing, 400 V AC / 230 V DC, 10 A AC/6 A DC STASEI 5

Description
Rectangular Receptacle Power Connector (ST Series): Male, front mount with flange, 5-pin+PE, grey housing, 400 V AC / 230 V DC, 10 A AC/6 A DC
Datasheet
Description
Rectangular Receptacle Power Connector (ST Series): Male, front mount with flange, 5-pin+PE, grey housing, 400 V AC / 230 V DC, 10 A AC/6 A DC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Receptacle Power Connector (ST Series): Male, front mount with flange, 5-pin+PE, grey housing, 400 V AC / 230 V DC, 10 A AC/6 A DC - STASEI 5 - Belden Inc.
St. Louis, MO, United States
Rectangular Receptacle Power Connector (ST Series): Male, front mount with flange, 5-pin+PE, grey housing, 400 V AC / 230 V DC, 10 A AC/6 A DC
STASEI 5
Rectangular Receptacle Power Connector (ST Series): Male, front mount with flange, 5-pin+PE, grey housing, 400 V AC / 230 V DC, 10 A AC/6 A DC STASEI 5
Rectangular Receptacle Power Connector (ST Series): Male, front mount with flange, 5-pin+PE, grey housing, 400 V AC / 230 V DC, 10 A AC/6 A DC

Rectangular Receptacle Power Connector (ST Series): Male, front mount with flange, 5-pin+PE, grey housing, 400 V AC / 230 V DC, 10 A AC/6 A DC

Supplier's Site Datasheet
Power Conn, Plug, 5+Pe, Screw, Panel; No. Of Contacts Hirschmann - 67AC4274 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Plug, 5+Pe, Screw, Panel; No. Of Contacts Hirschmann
67AC4274
Power Conn, Plug, 5+Pe, Screw, Panel; No. Of Contacts Hirschmann 67AC4274
POWER CONN, PLUG, 5+PE, SCREW, PANEL; No. of Contacts:5Contacts; Product Range:ST Series; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass; RoHS Compliant: Yes

POWER CONN, PLUG, 5+PE, SCREW, PANEL; No. of Contacts:5Contacts; Product Range:ST Series; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number STASEI 5 67AC4274
Product Name Rectangular Receptacle Power Connector (ST Series): Male, front mount with flange, 5-pin+PE, grey housing, 400 V AC / 230 V DC, 10 A AC/6 A DC Power Conn, Plug, 5+Pe, Screw, Panel; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug; Female / Jack Male / Plug
Voltage Rating 400 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details