Hirschmann™, A BELDEN BRAND Rectangular Receptacle Power Connector (ST Series): Male, front mount with flange with coding slot, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC STASEI 200

Description
Rectangular Receptacle Power Connector (ST Series): Male, front mount with flange with coding slot, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC
Datasheet
Description
Rectangular Receptacle Power Connector (ST Series): Male, front mount with flange with coding slot, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Receptacle Power Connector (ST Series): Male, front mount with flange with coding slot, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC - STASEI 200 - Belden Inc.
St. Louis, MO, United States
Rectangular Receptacle Power Connector (ST Series): Male, front mount with flange with coding slot, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC
STASEI 200
Rectangular Receptacle Power Connector (ST Series): Male, front mount with flange with coding slot, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC STASEI 200
Rectangular Receptacle Power Connector (ST Series): Male, front mount with flange with coding slot, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC

Rectangular Receptacle Power Connector (ST Series): Male, front mount with flange with coding slot, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC

Supplier's Site Datasheet
Power Conn, Plug, 2+Pe, Screw, Panel; No. Of Contacts Hirschmann - 67AC4273 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Plug, 2+Pe, Screw, Panel; No. Of Contacts Hirschmann
67AC4273
Power Conn, Plug, 2+Pe, Screw, Panel; No. Of Contacts Hirschmann 67AC4273
POWER CONN, PLUG, 2+PE, SCREW, PANEL; No. of Contacts:2Contacts; Product Range:ST Series; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass; RoHS Compliant: Yes

POWER CONN, PLUG, 2+PE, SCREW, PANEL; No. of Contacts:2Contacts; Product Range:ST Series; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number STASEI 200 67AC4273
Product Name Rectangular Receptacle Power Connector (ST Series): Male, front mount with flange with coding slot, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC Power Conn, Plug, 2+Pe, Screw, Panel; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug; Female / Jack Male / Plug
Voltage Rating 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FHG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Contacts - 1317G19 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers