Hirschmann™, A BELDEN BRAND Rectangular Receptacle Power Connector (ST Series): Male, panel mount with coding slot, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC STASAP 200

Description
Rectangular Receptacle Power Connector (ST Series): Male, panel mount with coding slot, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC
Datasheet
Description
Rectangular Receptacle Power Connector (ST Series): Male, panel mount with coding slot, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Receptacle Power Connector (ST Series): Male, panel mount with coding slot, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC - STASAP 200 - Belden Inc.
St. Louis, MO, United States
Rectangular Receptacle Power Connector (ST Series): Male, panel mount with coding slot, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC
STASAP 200
Rectangular Receptacle Power Connector (ST Series): Male, panel mount with coding slot, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC STASAP 200
Rectangular Receptacle Power Connector (ST Series): Male, panel mount with coding slot, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC

Rectangular Receptacle Power Connector (ST Series): Male, panel mount with coding slot, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC

Supplier's Site Datasheet
Power Conn, Plug, 2+Pe, Screw, Panel; No. Of Contacts Hirschmann - 67AC4272 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Plug, 2+Pe, Screw, Panel; No. Of Contacts Hirschmann
67AC4272
Power Conn, Plug, 2+Pe, Screw, Panel; No. Of Contacts Hirschmann 67AC4272
POWER CONN, PLUG, 2+PE, SCREW, PANEL; No. of Contacts:2Contacts; Product Range:ST Series; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass; RoHS Compliant: Yes

POWER CONN, PLUG, 2+PE, SCREW, PANEL; No. of Contacts:2Contacts; Product Range:ST Series; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number STASAP 200 67AC4272
Product Name Rectangular Receptacle Power Connector (ST Series): Male, panel mount with coding slot, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC Power Conn, Plug, 2+Pe, Screw, Panel; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug; Female / Jack Male / Plug
Voltage Rating 230 volts
Unlock Full Specs
to access all available technical data

Similar Products