Hirschmann™, A BELDEN BRAND Rectangular Connector, Plug, 3 Position, Screw; No. Of Contacts Hirschmann STAS3N

Description
RECTANGULAR CONNECTOR, PLUG, 3 POSITION, SCREW; No. of Contacts:3Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONNECTOR, PLUG, 3 POSITION, SCREW; No. of Contacts:3Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector, Plug, 3 Position, Screw; No. Of Contacts Hirschmann - 24M7864 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Connector, Plug, 3 Position, Screw; No. Of Contacts Hirschmann
24M7864
Rectangular Connector, Plug, 3 Position, Screw; No. Of Contacts Hirschmann 24M7864
RECTANGULAR CONNECTOR, PLUG, 3 POSITION, SCREW; No. of Contacts:3Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: Yes

RECTANGULAR CONNECTOR, PLUG, 3 POSITION, SCREW; No. of Contacts:3Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M7864
Product Name Rectangular Connector, Plug, 3 Position, Screw; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-3209-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - CC-A-185-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
2mm Stacking Banana Plug Jumper, 28 AWG PVC Test Lead - SALE-9922 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Contact Size (AWG) 28 AWG
View Details