Hirschmann™, A BELDEN BRAND Rectangular Connector, Plug, 2 Position, Screw; No. Of Contacts Hirschmann STAS20

Description
RECTANGULAR CONNECTOR, PLUG, 2 POSITION, SCREW; No. of Contacts:2Contacts; Product Range:ST Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONNECTOR, PLUG, 2 POSITION, SCREW; No. of Contacts:2Contacts; Product Range:ST Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector, Plug, 2 Position, Screw; No. Of Contacts Hirschmann - 24M7863 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Connector, Plug, 2 Position, Screw; No. Of Contacts Hirschmann
24M7863
Rectangular Connector, Plug, 2 Position, Screw; No. Of Contacts Hirschmann 24M7863
RECTANGULAR CONNECTOR, PLUG, 2 POSITION, SCREW; No. of Contacts:2Contacts; Product Range:ST Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; No. of Rows:1Rows RoHS Compliant: Yes

RECTANGULAR CONNECTOR, PLUG, 2 POSITION, SCREW; No. of Contacts:2Contacts; Product Range:ST Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M7863
Product Name Rectangular Connector, Plug, 2 Position, Screw; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - 2262-A42031-031-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
PCI Express - 10025026-10003SLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers