Hirschmann™, A BELDEN BRAND Rectangular Conn, Plug, 4+Pe, Screw; No. Of Contacts Hirschmann STAS 4N GREY

Description
RECTANGULAR CONN, PLUG, 4+PE, SCREW; No. of Contacts:4Contacts; Product Range:ST Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONN, PLUG, 4+PE, SCREW; No. of Contacts:4Contacts; Product Range:ST Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Conn, Plug, 4+Pe, Screw; No. Of Contacts Hirschmann - 12X1273 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Conn, Plug, 4+Pe, Screw; No. Of Contacts Hirschmann
12X1273
Rectangular Conn, Plug, 4+Pe, Screw; No. Of Contacts Hirschmann 12X1273
RECTANGULAR CONN, PLUG, 4+PE, SCREW; No. of Contacts:4Contacts; Product Range:ST Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: Yes

RECTANGULAR CONN, PLUG, 4+PE, SCREW; No. of Contacts:4Contacts; Product Range:ST Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X1273
Product Name Rectangular Conn, Plug, 4+Pe, Screw; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details