Hirschmann™, A BELDEN BRAND Power Conn, Plug, 4+Pe, Screw, Cable; No. Of Contacts Hirschmann STAS 4 N SCHWARZ/BLACK

Description
POWER CONN, PLUG, 4+PE, SCREW, CABLE; No. of Contacts:4Contacts; Product Range:ST Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass; RoHS Compliant: Yes
Datasheet
Description
POWER CONN, PLUG, 4+PE, SCREW, CABLE; No. of Contacts:4Contacts; Product Range:ST Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Conn, Plug, 4+Pe, Screw, Cable; No. Of Contacts Hirschmann - 67AC4271 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Plug, 4+Pe, Screw, Cable; No. Of Contacts Hirschmann
67AC4271
Power Conn, Plug, 4+Pe, Screw, Cable; No. Of Contacts Hirschmann 67AC4271
POWER CONN, PLUG, 4+PE, SCREW, CABLE; No. of Contacts:4Contacts; Product Range:ST Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass; RoHS Compliant: Yes

POWER CONN, PLUG, 4+PE, SCREW, CABLE; No. of Contacts:4Contacts; Product Range:ST Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AC4271
Product Name Power Conn, Plug, 4+Pe, Screw, Cable; No. Of Contacts Hirschmann
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0055-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
3 suppliers
Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details