Hirschmann™, A BELDEN BRAND Rectangular Power Connector, Socket, 3; No. Of Contacts Hirschmann STAKEI2

Description
RECTANGULAR POWER CONNECTOR, SOCKET, 3; No. of Contacts:3Contacts; Product Range:-; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR POWER CONNECTOR, SOCKET, 3; No. of Contacts:3Contacts; Product Range:-; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connector, Socket, 3; No. Of Contacts Hirschmann - 06WX5895 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Connector, Socket, 3; No. Of Contacts Hirschmann
06WX5895
Rectangular Power Connector, Socket, 3; No. Of Contacts Hirschmann 06WX5895
RECTANGULAR POWER CONNECTOR, SOCKET, 3; No. of Contacts:3Contacts; Product Range:-; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:Brass RoHS Compliant: Yes

RECTANGULAR POWER CONNECTOR, SOCKET, 3; No. of Contacts:3Contacts; Product Range:-; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06WX5895
Product Name Rectangular Power Connector, Socket, 3; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details