Hirschmann™, A BELDEN BRAND Rectangular Receptacle Power Connector (ST Series): Female, front mount with flange with coding slot, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC STAKEI 200

Description
Rectangular Receptacle Power Connector (ST Series): Female, front mount with flange with coding slot, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC
Datasheet
Description
Rectangular Receptacle Power Connector (ST Series): Female, front mount with flange with coding slot, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Receptacle Power Connector (ST Series): Female, front mount with flange with coding slot, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC - STAKEI 200 - Belden Inc.
St. Louis, MO, United States
Rectangular Receptacle Power Connector (ST Series): Female, front mount with flange with coding slot, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC
STAKEI 200
Rectangular Receptacle Power Connector (ST Series): Female, front mount with flange with coding slot, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC STAKEI 200
Rectangular Receptacle Power Connector (ST Series): Female, front mount with flange with coding slot, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC

Rectangular Receptacle Power Connector (ST Series): Female, front mount with flange with coding slot, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC

Supplier's Site Datasheet
Power Conn, Rcpt, 2+Pe, Screw, Panel; No. Of Contacts Hirschmann - 67AC4267 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Rcpt, 2+Pe, Screw, Panel; No. Of Contacts Hirschmann
67AC4267
Power Conn, Rcpt, 2+Pe, Screw, Panel; No. Of Contacts Hirschmann 67AC4267
POWER CONN, RCPT, 2+PE, SCREW, PANEL; No. of Contacts:2Contacts; Product Range:ST Series; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes

POWER CONN, RCPT, 2+PE, SCREW, PANEL; No. of Contacts:2Contacts; Product Range:ST Series; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number STAKEI 200 67AC4267
Product Name Rectangular Receptacle Power Connector (ST Series): Female, front mount with flange with coding slot, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC Power Conn, Rcpt, 2+Pe, Screw, Panel; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Gender Female / Jack
Voltage Rating 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details