Hirschmann™, A BELDEN BRAND Rectangular Receptacle Power Connector (ST Series): Female, panel mount with coding slot, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC STAKAP 200

Description
Rectangular Receptacle Power Connector (ST Series): Female, panel mount with coding slot, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC
Datasheet
Description
Rectangular Receptacle Power Connector (ST Series): Female, panel mount with coding slot, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Receptacle Power Connector (ST Series): Female, panel mount with coding slot, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC - STAKAP 200 - Belden Inc.
St. Louis, MO, United States
Rectangular Receptacle Power Connector (ST Series): Female, panel mount with coding slot, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC
STAKAP 200
Rectangular Receptacle Power Connector (ST Series): Female, panel mount with coding slot, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC STAKAP 200
Rectangular Receptacle Power Connector (ST Series): Female, panel mount with coding slot, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC

Rectangular Receptacle Power Connector (ST Series): Female, panel mount with coding slot, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC

Supplier's Site Datasheet
Power Conn, Rcpt, 2+Pe, Screw, Panel; No. Of Contacts Hirschmann - 67AC4265 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Rcpt, 2+Pe, Screw, Panel; No. Of Contacts Hirschmann
67AC4265
Power Conn, Rcpt, 2+Pe, Screw, Panel; No. Of Contacts Hirschmann 67AC4265
POWER CONN, RCPT, 2+PE, SCREW, PANEL; No. of Contacts:2Contacts; Product Range:ST Series; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes

POWER CONN, RCPT, 2+PE, SCREW, PANEL; No. of Contacts:2Contacts; Product Range:ST Series; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number STAKAP 200 67AC4265
Product Name Rectangular Receptacle Power Connector (ST Series): Female, panel mount with coding slot, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC Power Conn, Rcpt, 2+Pe, Screw, Panel; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Gender Female / Jack
Voltage Rating 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details