Hirschmann™, A BELDEN BRAND Rectangular Receptacle Power Connector (ST Series): Female, panel mount, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC STAKAP 2

Description
Rectangular Receptacle Power Connector (ST Series): Female, panel mount, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC
Datasheet
Description
Rectangular Receptacle Power Connector (ST Series): Female, panel mount, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Receptacle Power Connector (ST Series): Female, panel mount, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC - STAKAP 2 - Belden Inc.
St. Louis, MO, United States
Rectangular Receptacle Power Connector (ST Series): Female, panel mount, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC
STAKAP 2
Rectangular Receptacle Power Connector (ST Series): Female, panel mount, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC STAKAP 2
Rectangular Receptacle Power Connector (ST Series): Female, panel mount, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC

Rectangular Receptacle Power Connector (ST Series): Female, panel mount, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC

Supplier's Site Datasheet
Power Conn, Rcpt, 2+Pe, Screw, Panel; No. Of Contacts Hirschmann - 67AC4264 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Rcpt, 2+Pe, Screw, Panel; No. Of Contacts Hirschmann
67AC4264
Power Conn, Rcpt, 2+Pe, Screw, Panel; No. Of Contacts Hirschmann 67AC4264
POWER CONN, RCPT, 2+PE, SCREW, PANEL; No. of Contacts:2Contacts; Product Range:ST Series; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes

POWER CONN, RCPT, 2+PE, SCREW, PANEL; No. of Contacts:2Contacts; Product Range:ST Series; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number STAKAP 2 67AC4264
Product Name Rectangular Receptacle Power Connector (ST Series): Female, panel mount, 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC Power Conn, Rcpt, 2+Pe, Screw, Panel; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Gender Female / Jack
Voltage Rating 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-109-599-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers