Hirschmann™, A BELDEN BRAND Rectangular Connector, Receptacle, 3 Position, Screw; No. Of Contacts Hirschmann STAK3N

Description
RECTANGULAR CONNECTOR, RECEPTACLE, 3 POSITION, SCREW; No. of Contacts:3Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONNECTOR, RECEPTACLE, 3 POSITION, SCREW; No. of Contacts:3Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector, Receptacle, 3 Position, Screw; No. Of Contacts Hirschmann - 26M3491 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Connector, Receptacle, 3 Position, Screw; No. Of Contacts Hirschmann
26M3491
Rectangular Connector, Receptacle, 3 Position, Screw; No. Of Contacts Hirschmann 26M3491
RECTANGULAR CONNECTOR, RECEPTACLE, 3 POSITION, SCREW; No. of Contacts:3Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

RECTANGULAR CONNECTOR, RECEPTACLE, 3 POSITION, SCREW; No. of Contacts:3Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M3491
Product Name Rectangular Connector, Receptacle, 3 Position, Screw; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-141-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Power Connectors - 1300 - Powell Electronics, Inc.
Anderson Power Products
View Details
5 suppliers
Push-in bulkhead connector - NPQM-H-Q4-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details